BCD-to-decimal decoder/driver in a 16-pin SOP package, operating from 0 to 70°C, with a tape and reel package configuration of 2000 units per reel, using NIPDAU lead finish and meeting Level-1-260C-UNLIM MSL rating.
BCD-To-Decimal Decoders/Drivers 16-SO 0 to 70
IC DECODER 1 X 4:10 16SO
| Texas Instruments | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers |
| Product Number | SN74LS145NSR | SN74LS145NSR |
| Product Name | SN74LS145 BCD-To-Decimal Decoders/Drivers | Signal Switches, Multiplexers, Decoders |
| Function | Decoder | Decoder |
| Input Lines | 4 | 1 |
| Output Lines | 10 | |
| Supply Voltage | 4.75 | 4.75V ~ 5.25V |
| Package Type | PDIP,SO,SOIC | SOIC; 16-SOIC (0.209", 5.30mm Width) |