Manufacturer: Texas Instruments
Win Source Part Number: 111853-SN74LS145NSR
Packaging: Reel - TR
Type: Decoder
Mounting: SMD (SMT)
Current - Output High, Low: -, 80mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: SN74LS145
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): SN74LS145MG; SN74LS145M; SN74LS145MEL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Decoder 1 x 4:10 16-SO
Decoder 1 x 4:10 16-SO
Decoder 1 x 4:10 16-SO
BCD-to-Decimal Decoder/Demultiplexe
IC DECODER 1 X 4:10 16SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 111853-SN74LS145NSR | 296-38798-6-ND | 743-SN74LS145NSR | SN74LS145NSR |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS145NSR | Signal Switches, Multiplexers, Decoders | 5V Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 4.75 to 5.25 volts | 5 volts | ||
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) |
| Package Type | 16-SO | SOIC; "16-SOIC | Tape and Reel |