SN74LS145NSR -- SIGNAL SWITCHES, MULTIPLEXERS, DECODERS
Texas Instruments
Signal Switches, Multiplexers, Decoders
SN74LS145NSR
Description
Decoder 1 x 4:10 16-SO
-
Quarktwin Technology Ltd.
-
Shenzhen Shengyu Electronics Technology Limited
Description
Decoder 1 x 4:10 16-SO
Suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74LS145NSR
Supplier's Site
Technical Specifications
|
Product Category
|
Logic Multiplexers |
Logic Multiplexers |
|
Product Number
|
SN74LS145NSR |
SN74LS145NSR |
|
Product Name
|
Signal Switches, Multiplexers, Decoders |
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
|
Supply Voltage
|
4.75V ~ 5.25V
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
0.7V ~ 2.75V
Package Type
6-XFDFN
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details