Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74LS145NS

Description
SN74LS145 BCD-To-Decimal Decoders/Drivers
Request a Quote Datasheet
Description
SN74LS145 BCD-To-Decimal Decoders/Drivers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74LS145NS - Rochester Electronics
Newburyport, MA, United States
SN74LS145 BCD-To-Decimal Decoders/Drivers

SN74LS145 BCD-To-Decimal Decoders/Drivers

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1095045-SN74LS145NS
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1095045-SN74LS145NS
Win Source Part Number: 1095045-SN74LS145NS Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74LS Type: Decoder Package: Tube Standard Package: 50 Mounting: SMD (SMT) Current - Output High, Low: -, 80mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74LS145NS,29 6-53335,2156-SN74LS1 45NS Base Product Number: 74LS145

Win Source Part Number: 1095045-SN74LS145NS
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74LS
Type: Decoder
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Current - Output High, Low: -, 80mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74LS145NS,296-53335,2156-SN74LS145NS
Base Product Number: 74LS145

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74LS145NS 1095045-SN74LS145NS
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Function Decoder
Unlock Full Specs
to access all available technical data

Similar Products

SN54S139 Dual 2-Line To 4-Line Decoders/Demultiplexers - SN54S139J - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP,CFP,LCCC
Logic Family S
View Details
 - 54L42DM - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP
View Details
 - 8850702P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
3-to-8 line decoder/demultiplexer; inverting - 74LV138D,118 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
2 suppliers