Manufacturer: Texas Instruments
Win Source Part Number: 081213-SN74LS145N
Packaging: Tube/Rail
Type: Decoder
Mounting: Through Hole
Current - Output High, Low: -, 80mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Decoder 1 x 4:10 16-PDIP
4-to-10 Demultiplexer/Decode
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 081213-SN74LS145N | 296-1641-5-ND | 743-SN74LS145N |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS145N | Signal Switches, Multiplexers, Decoders | 5V 35MHz Analog Switch and Multiplexer IC |
| Applications | Industrial | ||
| Supply Voltage (VS) | 4.75 to 5.25 volts | 5 volts | |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) |