Texas Instruments High-Performance Analog SOIC Analog Switch and Multiplexer IC SN74LS145DR

Description
BCD-to-Decimal Decoder/Driver, 4-Input, 10-Output, SOIC Product overview: SN74LS145DR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LS145DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BCD-to-Decimal Decoder/Driver, 4-Input, 10-Output, SOIC Product overview: SN74LS145DR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LS145DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOIC Analog Switch and Multiplexer IC
743-SN74LS145DR
SOIC Analog Switch and Multiplexer IC 743-SN74LS145DR
BCD-to-Decimal Decoder/Driver, 4-Input, 10-Output, SOIC Product overview: SN74LS145DR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LS145DR can be used for catalog matching and distributor lookup.

BCD-to-Decimal Decoder/Driver, 4-Input, 10-Output, SOIC Product overview: SN74LS145DR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LS145DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-31851-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-31851-1-ND
Signal Switches, Multiplexers, Decoders 296-31851-1-ND
Decoder 1 x 4:10 16-SOIC

Decoder 1 x 4:10 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-31851-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-31851-6-ND
Signal Switches, Multiplexers, Decoders 296-31851-6-ND
Decoder 1 x 4:10 16-SOIC

Decoder 1 x 4:10 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-31851-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-31851-2-ND
Signal Switches, Multiplexers, Decoders 296-31851-2-ND
Decoder 1 x 4:10 16-SOIC

Decoder 1 x 4:10 16-SOIC

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS145DR - 007088-SN74LS145DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS145DR
007088-SN74LS145DR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS145DR 007088-SN74LS145DR
Manufacturer: Texas Instruments Win Source Part Number: 007088-SN74LS145DR Packaging: Reel - TR Type: Decoder Mounting: SMD (SMT) Current - Output High, Low: -, 80mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 007088-SN74LS145DR
Packaging: Reel - TR
Type: Decoder
Mounting: SMD (SMT)
Current - Output High, Low: -, 80mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74LS145DR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74LS145DR
Logic - Signal Switches, Multiplexers, Decoders SN74LS145DR
IC DECODER 1 X 4:10 16SOIC

IC DECODER 1 X 4:10 16SOIC

Supplier's Site Datasheet
Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers - SN74LS145DR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers
SN74LS145DR
Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers SN74LS145DR
80mA 4.75V~5.25V SOIC-16 Signal Switches / Encoders & Decoders / Multiplexers ROHS

80mA 4.75V~5.25V SOIC-16 Signal Switches / Encoders & Decoders / Multiplexers ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-SN74LS145DR 296-31851-1-ND 007088-SN74LS145DR SN74LS145DR SN74LS145DR
Product Name SOIC Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS145DR Logic - Signal Switches, Multiplexers, Decoders Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 5 volts 4.75 to 5.25 volts 4.75 to 5.25 volts
Bandwidth 35 MHz
Unlock Full Specs
to access all available technical data