Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders SN74LS139ANSR

Description
Decoder/Demultiplexe r 1 x 2:4 16-SO
Request a Quote Datasheet
Description
Decoder/Demultiplexe r 1 x 2:4 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-28940-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-28940-6-ND
Signal Switches, Multiplexers, Decoders 296-28940-6-ND
Decoder/Demultiplexe r 1 x 2:4 16-SO

Decoder/Demultiplexer 1 x 2:4 16-SO

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-28940-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-28940-1-ND
Signal Switches, Multiplexers, Decoders 296-28940-1-ND
Decoder/Demultiplexe r 1 x 2:4 16-SO

Decoder/Demultiplexer 1 x 2:4 16-SO

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-28940-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-28940-2-ND
Signal Switches, Multiplexers, Decoders 296-28940-2-ND
Decoder/Demultiplexe r 1 x 2:4 16-SO

Decoder/Demultiplexer 1 x 2:4 16-SO

Buy Now Datasheet
Singapore, Singapore
Dual 5V 35MHz Analog Switch and Multiplexer IC
743-SN74LS139ANSR
Dual 5V 35MHz Analog Switch and Multiplexer IC 743-SN74LS139ANSR
Dual 2-to-4 Demultiplexer/Decode r IC, 5V, 35MHz, SOP Product overview: SN74LS139ANSR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 35MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 5V, 35MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LS139ANSR can be used for catalog matching and distributor lookup.

Dual 2-to-4 Demultiplexer/Decoder IC, 5V, 35MHz, SOP Product overview: SN74LS139ANSR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 35MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 5V, 35MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LS139ANSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS139ANSR - 082339-SN74LS139ANSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS139ANSR
082339-SN74LS139ANSR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS139ANSR 082339-SN74LS139ANSR
Manufacturer: Texas Instruments Win Source Part Number: 082339-SN74LS139ANSR Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 400μA, 8mA Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082339-SN74LS139ANSR
Packaging: Reel - TR
Type: Decoder/Demultiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 400μA, 8mA
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74LS139ANSR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74LS139ANSR
Logic - Signal Switches, Multiplexers, Decoders SN74LS139ANSR
IC DECODER/DEMUX 1 X 2:4 16SO

IC DECODER/DEMUX 1 X 2:4 16SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-28940-6-ND 743-SN74LS139ANSR 082339-SN74LS139ANSR SN74LS139ANSR
Product Name Signal Switches, Multiplexers, Decoders Dual 5V 35MHz Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS139ANSR Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Package Type SOIC; "16-SOIC Tape and Reel 16-SO
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-74AHCT157D,118TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
2 suppliers
Dual SOIC Analog Switch and Multiplexer IC - 743-74HC153DT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Reel - TR
View Details
2 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AUP1G19GF,132 - Lingto Electronic Limited
Specs
Configuration 1 x 1:2
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Multiplexer & Demultiplexer ICs - 1897109 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SOIC; Soic
Number of Pins 16
View Details