Texas Instruments Signal Switches, Multiplexers, Decoders SN74LS139ANE4

Description
Decoder/Demultiplexe r 1 x 2:4 16-PDIP
Description
Decoder/Demultiplexe r 1 x 2:4 16-PDIP
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LS139ANE4 is a 1-to-4 line decoder/demultiplexer housed in a 16-pin PDIP package. It operates within a temperature range of 0 to 70 degrees Celsius and is compliant with RoHS standards. This device is designed for applications requiring signal routing and data selection, making it suitable for various digital logic applications. The part is currently active and recommended for new designs, providing reliable performance in decoding binary inputs into multiple outputs.

Datasheet Summary
Powered by GS/AI

The SN74LS139ANE4 is a 1-to-4 line decoder/demultiplexer housed in a 16-pin PDIP package. It operates within a temperature range of 0 to 70 degrees Celsius and is compliant with RoHS standards. This device is designed for applications requiring signal routing and data selection, making it suitable for various digital logic applications. The part is currently active and recommended for new designs, providing reliable performance in decoding binary inputs into multiple outputs.

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - SN74LS139ANE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74LS139ANE4
Signal Switches, Multiplexers, Decoders SN74LS139ANE4
Decoder/Demultiplexe r 1 x 2:4 16-PDIP

Decoder/Demultiplexer 1 x 2:4 16-PDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74LS139ANE4
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74LS139ANE4
DUAL 2-LINE TO 4-LINE DECODERS /

DUAL 2-LINE TO 4-LINE DECODERS /

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number SN74LS139ANE4 SN74LS139ANE4
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74AC11138DRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3V ~ 5.5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Low-power 2-input multiplexer - 74AUP2G157DC,125 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +4.6
Package Type SOT765-1 SOT765-1
View Details
5 suppliers
 - 54F257/BFA - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type CFP16
View Details
3 suppliers