Texas Instruments High-Performance Analog Dual 5V SOIC Analog Switch and Multiplexer IC SN74LS139ADR

Description
Dual 2-to-4 Demultiplexer/Decode r IC, 5V, SOIC Product overview: SN74LS139ADR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LS139ADR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual 2-to-4 Demultiplexer/Decode r IC, 5V, SOIC Product overview: SN74LS139ADR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LS139ADR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 5V SOIC Analog Switch and Multiplexer IC
743-SN74LS139ADR
Dual 5V SOIC Analog Switch and Multiplexer IC 743-SN74LS139ADR
Dual 2-to-4 Demultiplexer/Decode r IC, 5V, SOIC Product overview: SN74LS139ADR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LS139ADR can be used for catalog matching and distributor lookup.

Dual 2-to-4 Demultiplexer/Decoder IC, 5V, SOIC Product overview: SN74LS139ADR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LS139ADR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS139ADR - 1254858-SN74LS139ADR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS139ADR
1254858-SN74LS139ADR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS139ADR 1254858-SN74LS139ADR
Manufacturer: Texas Instruments Win Source Part Number: 1254858-SN74LS139ADR Series: 74LS Packaging: Reel - TR Type: Decoder/Demultiplexe r Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Current - Output High, Low: 400μA, 8mA Operating Supply Voltage: 4.75 V ~ 5.25 V Independent Circuits: 2 Voltage Supply Source: Single Supply Family Name: SN74LS139 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): SN74LS139DR2G; SN74LS139DG; SN74LS139DR2; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1254858-SN74LS139ADR
Series: 74LS
Packaging: Reel - TR
Type: Decoder/Demultiplexer
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Current - Output High, Low: 400μA, 8mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Independent Circuits: 2
Voltage Supply Source: Single Supply
Family Name: SN74LS139
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): SN74LS139DR2G; SN74LS139DG; SN74LS139DR2;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-31850-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-31850-1-ND
Signal Switches, Multiplexers, Decoders 296-31850-1-ND
Decoder/Demultiplexe r 1 x 2:4 16-SOIC

Decoder/Demultiplexer 1 x 2:4 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-31850-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-31850-2-ND
Signal Switches, Multiplexers, Decoders 296-31850-2-ND
Decoder/Demultiplexe r 1 x 2:4 16-SOIC

Decoder/Demultiplexer 1 x 2:4 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-31850-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-31850-6-ND
Signal Switches, Multiplexers, Decoders 296-31850-6-ND
Decoder/Demultiplexe r 1 x 2:4 16-SOIC

Decoder/Demultiplexer 1 x 2:4 16-SOIC

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74LS139ADR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74LS139ADR
Logic - Signal Switches, Multiplexers, Decoders SN74LS139ADR
IC DECODER/DEMUX 1X2:4 16SOIC

IC DECODER/DEMUX 1X2:4 16SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-SN74LS139ADR 1254858-SN74LS139ADR 296-31850-1-ND SN74LS139ADR
Product Name Dual 5V SOIC Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS139ADR Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts 4.75 to 5.25 volts
Bandwidth 35 MHz
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 3.6V Analog Switch and Multiplexer IC - 743-74CB3Q16244DGVRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Min Operating Current 1 mA
View Details
2 suppliers
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AUP1G18GM,115 - 1007776-74AUP1G18GM,115 - Win Source Electronics
Specs
Supply Voltage (VS) 0.8000 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT; 6-XSON, SOT886 (1.45x1)
View Details
4 suppliers