Texas Instruments Standard Linear and Logic Ic, Sm, Logic, 74Ls, Decoder; Logic Family / Base Number Texas Instruments SN74LS139AD

Description
IC, SM, LOGIC, 74LS, DECODER; Logic Family / Base Number:74LS139; Logic Type:Decoder / Demultiplexer; No. of Channels:-; Line Configuration:2:4; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes
Description
IC, SM, LOGIC, 74LS, DECODER; Logic Family / Base Number:74LS139; Logic Type:Decoder / Demultiplexer; No. of Channels:-; Line Configuration:2:4; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Sm, Logic, 74Ls, Decoder; Logic Family / Base Number Texas Instruments - 26AJ9440 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sm, Logic, 74Ls, Decoder; Logic Family / Base Number Texas Instruments
26AJ9440
Ic, Sm, Logic, 74Ls, Decoder; Logic Family / Base Number Texas Instruments 26AJ9440
IC, SM, LOGIC, 74LS, DECODER; Logic Family / Base Number:74LS139; Logic Type:Decoder / Demultiplexer; No. of Channels:-; Line Configuration:2:4; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

IC, SM, LOGIC, 74LS, DECODER; Logic Family / Base Number:74LS139; Logic Type:Decoder / Demultiplexer; No. of Channels:-; Line Configuration:2:4; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74LS139AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74LS139AD
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74LS139AD
IC DECODER/DEMUX 1X2:4 16SOIC

IC DECODER/DEMUX 1X2:4 16SOIC

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74LS139AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74LS139AD
Signal Switches, Multiplexers, Decoders SN74LS139AD
Decoder/Demultiplexe r 1 x 2:4 16-SOIC

Decoder/Demultiplexer 1 x 2:4 16-SOIC

Buy Now

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number 26AJ9440 SN74LS139AD SN74LS139AD
Product Name Ic, Sm, Logic, 74Ls, Decoder; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Supply Voltage 5.25V 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products