Decoder/Demultiplexe
3-to-8 Demultiplexer/Decode
Manufacturer: Texas Instruments
Win Source Part Number: 007086-SN74LS138N
Packaging: Reel - TR
Type: Decoder/Demultiplexe
Mounting: SMD (SMT)
Current - Output High, Low: 400μA, 8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
IC DECODER/DEMUX 1X3:8 16DIP
8mA 4.75V~5.25V 400uA DIP-16 Signal Switches / Encoders & Decoders / Multiplexers ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-1639-5-ND | 743-SN74LS138N | 007086-SN74LS138N | SN74LS138N | SN74LS138N |
| Product Name | Signal Switches, Multiplexers, Decoders | 5V Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS138N | Logic - Signal Switches, Multiplexers, Decoders | Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |
| Package Type | DIP; "16-DIP | Rail/Tube | 16-SO | DIP | |
| Standards and Certifications | RoHS | RoHS | |||
| Supply Voltage (VS) | 5 volts | 4.75 to 5.25 volts | 4.75 to 5.25 volts |