Texas Instruments Standard Linear and Logic 3I/p Single Decoder/demux, Dip-16; Logic Family / Base Number Texas Instruments SN74LS138N

Description
3I/P SINGLE DECODER/DEMUX, DIP-16; Logic Family / Base Number:74LS138; Logic Type:Decoder / Demultiplexer; No. of Channels:-; Line Configuration:3:8; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; MSL:- RoHS Compliant: Yes
Datasheet
Description
3I/P SINGLE DECODER/DEMUX, DIP-16; Logic Family / Base Number:74LS138; Logic Type:Decoder / Demultiplexer; No. of Channels:-; Line Configuration:3:8; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3I/p Single Decoder/demux, Dip-16; Logic Family / Base Number Texas Instruments - 60K6860 - Newark, An Avnet Company
Chicago, IL, United States
3I/p Single Decoder/demux, Dip-16; Logic Family / Base Number Texas Instruments
60K6860
3I/p Single Decoder/demux, Dip-16; Logic Family / Base Number Texas Instruments 60K6860
3I/P SINGLE DECODER/DEMUX, DIP-16; Logic Family / Base Number:74LS138; Logic Type:Decoder / Demultiplexer; No. of Channels:-; Line Configuration:3:8; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; MSL:- RoHS Compliant: Yes

3I/P SINGLE DECODER/DEMUX, DIP-16; Logic Family / Base Number:74LS138; Logic Type:Decoder / Demultiplexer; No. of Channels:-; Line Configuration:3:8; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site
Logic, 3-8 Line Decoder/demux, 16Dip; Logic Family / Base Number Texas Instruments - 37AJ1131 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 3-8 Line Decoder/demux, 16Dip; Logic Family / Base Number Texas Instruments
37AJ1131
Logic, 3-8 Line Decoder/demux, 16Dip; Logic Family / Base Number Texas Instruments 37AJ1131
LOGIC, 3-8 LINE DECODER/DEMUX, 16DIP; Logic Family / Base Number:74LS138; Logic Type:3-to-8 Line Decoder / Demultiplexer; No. of Channels:8Channels; Line Configuration:3:8; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic RoHS Compliant: Yes

LOGIC, 3-8 LINE DECODER/DEMUX, 16DIP; Logic Family / Base Number:74LS138; Logic Type:3-to-8 Line Decoder / Demultiplexer; No. of Channels:8Channels; Line Configuration:3:8; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic RoHS Compliant: Yes

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74LS138N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74LS138N
Signal Switches, Multiplexers, Decoders SN74LS138N
Decoder/Demultiplexe r 1 x 3:8 16-PDIP

Decoder/Demultiplexer 1 x 3:8 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74LS138N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74LS138N
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74LS138N
IC DECODER/DEMUX 1X3:8 16DIP

IC DECODER/DEMUX 1X3:8 16DIP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number 60K6860 37AJ1131 SN74LS138N SN74LS138N
Product Name 3I/p Single Decoder/demux, Dip-16; Logic Family / Base Number Texas Instruments Logic, 3-8 Line Decoder/demux, 16Dip; Logic Family / Base Number Texas Instruments Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 5.25V 5.25V 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Low-power 2-input multiplexer; inverting - 74AUP1G158GM,115 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +4.6
Package Type SOT886 SOT886
View Details
4 suppliers