Manufacturer: Texas Instruments
Win Source Part Number: 065543-SN74LS138DRG4
Packaging: Reel - TR
Type: Decoder/Demultiplexe
Mounting: SMD (SMT)
Current - Output High, Low: 400μA, 8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
3-to-8 Demultiplexer/Decode
Decoder/Demultiplexe
IC DECODER/DEMUX 1X3:8 16SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 065543-SN74LS138DRG4 | 743-SN74LS138DRG4 | SN74LS138DRG4-ND | SN74LS138DRG4 |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS138DRG4 | 5V 35MHz SOIC Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Applications | Industrial | |||
| Supply Voltage (VS) | 4.75 to 5.25 volts | 5 volts | ||
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |
| Package Type | SOIC; 16-SOIC | Tape and Reel | SOIC; "16-SOIC |