Manufacturer: Texas Instruments
Win Source Part Number: 020169-SN74LS138DR
Packaging: Reel - TR
Type: Decoder/Demultiplexe
Mounting: SMD (SMT)
Current - Output High, Low: 400μA, 8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: SN74LS138
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): SN74LS138DR2G; SN74LS138DR2; SN74LS138DG;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
Decoder/Demultiplexe
Decoder/Demultiplexe
Decoder/Demultiplexe
3-to-8 Line Demultiplexer/Decode
IC DECODER/DEMUX 1X3:8 16SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 020169-SN74LS138DR | 296-14883-2-ND | 743-SN74LS138DR | SN74LS138DR |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS138DR | Signal Switches, Multiplexers, Decoders | SOIC Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 4.75 to 5.25 volts | 5 volts | ||
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) |
| Package Type | SOIC; 16-SOIC | SOIC; "16-SOIC | Tape and Reel |