IC DECODER/DEMUX 1X3:8 16SOIC
IC, DECODER/DEMUX, 74LC138; Logic Family / Base Number:74LS138; Logic Type:Decoder / Demultiplexer; No. of Channels:-; Line Configuration:3:8; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes
Decoder/Demultiplexe
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | SN74LS138D | 29AH7571 | SN74LS138D |
| Product Name | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Ic, Decoder/demux, 74Lc138; Logic Family / Base Number Texas Instruments | Signal Switches, Multiplexers, Decoders |
| Package Type | SOIC | SOIC; SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) |