Texas Instruments High-Performance Analog Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS138D SN74LS138D

Description
Manufacturer: Texas Instruments Win Source Part Number: 934615-SN74LS138D Series: 74LS Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 74LS138 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74LS138DE4-ND, -SN74LS138D-NDR, SN74LS138DE4, 296-3648-5
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934615-SN74LS138D Series: 74LS Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 74LS138 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74LS138DE4-ND, -SN74LS138D-NDR, SN74LS138DE4, 296-3648-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS138D - 934615-SN74LS138D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS138D
934615-SN74LS138D
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS138D 934615-SN74LS138D
Manufacturer: Texas Instruments Win Source Part Number: 934615-SN74LS138D Series: 74LS Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 74LS138 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74LS138DE4-ND, -SN74LS138D-NDR, SN74LS138DE4, 296-3648-5

Manufacturer: Texas Instruments
Win Source Part Number: 934615-SN74LS138D
Series: 74LS
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74LS138
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN74LS138DE4-ND, -SN74LS138D-NDR, SN74LS138DE4, 296-3648-5

Buy Now Datasheet
Singapore, Singapore
5V 35MHz SOIC Analog Switch and Multiplexer IC
743-SN74LS138D
5V 35MHz SOIC Analog Switch and Multiplexer IC 743-SN74LS138D
3-to-8 Line Demultiplexer/Decode r, 5V, SOIC, 35MHz Product overview: SN74LS138D from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 35MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 35MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LS138D can be used for catalog matching and distributor lookup.

3-to-8 Line Demultiplexer/Decoder, 5V, SOIC, 35MHz Product overview: SN74LS138D from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 35MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 35MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LS138D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-3648-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-3648-5-ND
Signal Switches, Multiplexers, Decoders 296-3648-5-ND
Decoder/Demultiplexe r 1 x 3:8 16-SOIC

Decoder/Demultiplexer 1 x 3:8 16-SOIC

Buy Now Datasheet
Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers - SN74LS138D - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers
SN74LS138D
Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers SN74LS138D
8mA 4.75V~5.25V 400uA SOIC-16 Signal Switches / Encoders & Decoders / Multiplexers ROHS

8mA 4.75V~5.25V 400uA SOIC-16 Signal Switches / Encoders & Decoders / Multiplexers ROHS

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74LS138D - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74LS138D
Logic - Signal Switches, Multiplexers, Decoders SN74LS138D
IC DECODER/DEMUX 1X3:8 16SOIC

IC DECODER/DEMUX 1X3:8 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 934615-SN74LS138D 743-SN74LS138D 296-3648-5-ND SN74LS138D SN74LS138D
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS138D 5V 35MHz SOIC Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Package Type SOIC; 16-SOIC Rail/Tube SOIC; "16-SOIC SOIC
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 100363PC - Lingto Electronic Limited
Specs
Configuration 2 x 8:1
Operating Temperature 0.0 to 85 C (32 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 216302 - RS Components, Ltd.
Specs
Package Type UQFN
Number of Pins 10
View Details
Quad single-pole single-throw analog switch - 74HCT4066BQ,115 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Switch Type SPST
View Details
5 suppliers