Texas Instruments Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS137N SN74LS137N

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040480-SN74LS137N Mounting: SMD (SMT) Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Logic Function: Decoder, Demultiplexer, Latch
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040480-SN74LS137N Mounting: SMD (SMT) Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Logic Function: Decoder, Demultiplexer, Latch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS137N - 1040480-SN74LS137N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS137N
1040480-SN74LS137N
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS137N 1040480-SN74LS137N
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040480-SN74LS137N Mounting: SMD (SMT) Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Logic Function: Decoder, Demultiplexer, Latch

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040480-SN74LS137N
Mounting: SMD (SMT)
Categories: Logic - Signal Switches,Multiplexers,Decoders
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
Logic Function: Decoder, Demultiplexer, Latch

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 1040480-SN74LS137N
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS137N
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC153D,652 - Rochester Electronics
Specs
Package Type SO16
Logic Family CMOS
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74AC11257DBRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3V ~ 5.5V
Package Type SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details