XOR (Exclusive OR) IC 4 Channel Open Collector 14-PDIP
IC GATE XOR 4CH 2-INP 14DIP Product overview: SN74LS136NG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS136NG4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1257774-SN74LS136NG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LS
Features: Open Collector
Number of Circuits: 4
Standard Package: 25
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: -, 8mA
Max Propagation Delay @ V, Max CL: 30ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Through Hole
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-PDIP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LS136NE4,SN74LS1
Base Product Number: 74LS136
IC GATE XOR 4CH 2-INP 14DIP
XOR (Exclusive OR) IC 4 Channel Open Collector 14-PDIP
IC GATE XOR OP COL 4CH 2IN 14DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LS136NG4-ND | 705-SN74LS136NG4 | 1257774-SN74LS136NG4 | SN74LS136NG4 | SN74LS136NG4 | SN74LS136NG4 |
| Product Name | Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | XOR | XOR | NOT; XOR; XOR (Exclusive OR) | XOR | XOR; XOR (Exclusive OR) | NOT; XOR |
| Supply Voltage | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | |
| Output Type | Open Collector | |||||
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 30 ns | 30 ns | 30 ns |