NON INVERTING BUFFER, DIP-14; Logic Family / Base Number:74LS126; Logic Device Type:Buffer, Non Inverting; Logic Case Style:DIP; No. of Pins:14Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC Family:74LS; MSL:- RoHS Compliant: Yes
IC, BUFFER, BUS; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74LS126; Logic Case Style:DIP; No. of Pins:14Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC Family:74LS; Logic IC Base RoHS Compliant: Yes
Buffer/Line Driver 4-CH Non-Inverting 3-ST Bipolar 14-Pin PDIP Tube
Buffers & Line Drivers Quad Bus Buffer With 3-State Outputs
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | 60K6858 | SN74LS126AN | SN74LS126AN |
| Product Name | Non Inverting Buffer, Dip-14; Logic Family / Base Number Texas Instruments | Others | Buffers & Line Drivers |