Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74LS126ADR

Description
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
Request a Quote Datasheet
Description
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-14882-6-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-14882-6-ND
Buffers, Drivers, Receivers, Transceivers 296-14882-6-ND
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC

Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-14882-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-14882-1-ND
Buffers, Drivers, Receivers, Transceivers 296-14882-1-ND
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC

Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-14882-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-14882-2-ND
Buffers, Drivers, Receivers, Transceivers 296-14882-2-ND
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC

Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC

Buy Now Datasheet
Electronic Wholesale - SN74LS126ADR - 1254839-SN74LS126ADR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SN74LS126ADR
1254839-SN74LS126ADR
Electronic Wholesale - SN74LS126ADR 1254839-SN74LS126ADR
Manufacturer: Texas Instruments Win Source Part Number: 1254839-SN74LS126ADR Series: 74LS Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 2.6mA, 24mA Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Elements: 4 Number of Bits per Element: 1 Family Name: SN74LS126 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): SN74LS126ADR2G; SN74LS126ADR2; SN74LS126AD; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1254839-SN74LS126ADR
Series: 74LS
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 2.6mA, 24mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Elements: 4
Number of Bits per Element: 1
Family Name: SN74LS126
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): SN74LS126ADR2G; SN74LS126ADR2; SN74LS126AD;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74LS126ADR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LS126ADR
IC BUF NON-INVERT 5.25V 14SOIC

IC BUF NON-INVERT 5.25V 14SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 296-14882-6-ND 1254839-SN74LS126ADR SN74LS126ADR
Product Name Buffers, Drivers, Receivers, Transceivers Electronic Wholesale - SN74LS126ADR Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data