Buffer-line Driver 4 Channel Non-Inverting 3 State Bipolar 14-Pin Plastic DIP Tube
Buffers & Line Drivers Tri-State Quad Bus
IC, BUS BUFFER; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74LS125; Logic Case Style:DIP; No. of Pins:14Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC Family:74LS; Logic IC Base RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | SN74LS125AN | SN74LS125AN | 33AH4889 |
| Product Name | Others | Buffers & Line Drivers | Ic, Bus Buffer; Logic Device Type Texas Instruments |