Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 007084-SN74LS125ADR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 2.6mA, 24mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC BUF NON-INVERT 5.25V 14SOIC
IC BUF NON-INVERT 5.25V 14SOIC
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 296-1637-2-ND | 007084-SN74LS125ADR | SN74LS125ADR | SN74LS125ADR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS125ADR | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.75 to 5.25 volts | 4.75 to 5.25 volts |