Texas Instruments High-Performance Analog Dual 5V DIP Logic IC SN74LS123N

Description
Dual Monostable Multivibrator IC, 5V, 56ns, 2 Elements, DIP Product overview: SN74LS123N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, DIP, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-SN74LS123N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Monostable Multivibrator IC, 5V, 56ns, 2 Elements, DIP Product overview: SN74LS123N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, DIP, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-SN74LS123N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 5V DIP Logic IC
711-SN74LS123N
Dual 5V DIP Logic IC 711-SN74LS123N
Dual Monostable Multivibrator IC, 5V, 56ns, 2 Elements, DIP Product overview: SN74LS123N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, DIP, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-SN74LS123N can be used for catalog matching and distributor lookup.

Dual Monostable Multivibrator IC, 5V, 56ns, 2 Elements, DIP Product overview: SN74LS123N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, DIP, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-SN74LS123N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 16845017 - Radwell International
Willingboro, NJ, United States
Logic IC
16845017
Logic IC 16845017
IC, MULTIVIBRATOR, MONOSTABLE, LS LOGIC FAMILY, 2 ELEMENTS, 5V, 12MA, 56 NS, 16-PDIP. FREE 2 YEAR RADWELL WARRANTY

IC, MULTIVIBRATOR, MONOSTABLE, LS LOGIC FAMILY, 2 ELEMENTS, 5V, 12MA, 56 NS, 16-PDIP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Logic Gates Logic Gates
Product Number 711-SN74LS123N 16845017
Product Name Dual 5V DIP Logic IC Logic IC
Gate Type Multivibrator
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND, Schmitt - MYXAF54RHC132/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 5432DMQB - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Logic - Gates and Inverters - 5421FM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Dual 2-input OR gate - 74AHCT2G32DC,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
7 suppliers