Texas Instruments High-Performance Analog Dual 45MHz Logic IC SN74LS112AN

Description
Dual JK Flip-Flop, 45MHz, TTL, PDIP Product overview: SN74LS112AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 45MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS112AN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual JK Flip-Flop, 45MHz, TTL, PDIP Product overview: SN74LS112AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 45MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS112AN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 45MHz Logic IC
706-SN74LS112AN
Dual 45MHz Logic IC 706-SN74LS112AN
Dual JK Flip-Flop, 45MHz, TTL, PDIP Product overview: SN74LS112AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 45MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS112AN can be used for catalog matching and distributor lookup.

Dual JK Flip-Flop, 45MHz, TTL, PDIP Product overview: SN74LS112AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 45MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS112AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 16670836 - Radwell International
Willingboro, NJ, United States
Logic IC
16670836
Logic IC 16670836
J-K FLIP-FLOP, LS SERIES, 2-FUNC, NEGATIVE EDGE TRIGGERED, 2-BIT, COMPLEMENTARY OUTPUT, TTL, PDIP16. FREE 2 YEAR RADWELL WARRANTY

J-K FLIP-FLOP, LS SERIES, 2-FUNC, NEGATIVE EDGE TRIGGERED, 2-BIT, COMPLEMENTARY OUTPUT, TTL, PDIP16. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Logic Gates Logic Gates
Product Number 706-SN74LS112AN 16670836
Product Name Dual 45MHz Logic IC Logic IC
Gate Type Flip-Flop, JK-Type
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 1697253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Gates and Inverters - 54S64DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
8-input NAND gate - 74AHC30BZZ - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT8014-1 SOT8014-1
View Details
2 suppliers
Quad 2-Input NAND - MYXAF54RHC00/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details