Texas Instruments Standard Linear and Logic Dual 45MHz SOIC Logic IC SN74LS112ADR

Description
Dual JK Flip-Flop, Negative Edge, TTL, SOIC, 45MHz Product overview: SN74LS112ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 45MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS112ADR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual JK Flip-Flop, Negative Edge, TTL, SOIC, 45MHz Product overview: SN74LS112ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 45MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS112ADR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 45MHz SOIC Logic IC
706-SN74LS112ADR
Dual 45MHz SOIC Logic IC 706-SN74LS112ADR
Dual JK Flip-Flop, Negative Edge, TTL, SOIC, 45MHz Product overview: SN74LS112ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 45MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS112ADR can be used for catalog matching and distributor lookup.

Dual JK Flip-Flop, Negative Edge, TTL, SOIC, 45MHz Product overview: SN74LS112ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 45MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS112ADR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74LS112ADR
Product Name Dual 45MHz SOIC Logic IC
Gate Type Flip-Flop, JK-Type
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-4202-6-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
6 suppliers
8-Channel Level Translator - MYXAP54RHC804/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Dual Logic IC - 711-54121/BCA - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details