IC FF JK-TYPE 2-ELE 1-BIT 16-SO
J-Kbar Flip-Flop, LS Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, TTL
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)
IC FF JK-TYPE DUAL 1BIT 16SO
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 296-SN74LS109ANS-ND | SN74LS109ANS | SN74LS109ANS | SN74LS109ANS |
| Product Name | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | J-K | J-K | ||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | ||
| Supply Voltage | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||
| Propagation Delay | 40 ns | |||
| Low-level Output Current (Sink) | 8 mA |