Texas Instruments Standard Linear and Logic Dual 45MHz SOIC Logic IC SN74LS107ADRG4

Description
Dual J-K Flip-Flop, Neg Edge, 45MHz, TTL, SOIC Product overview: SN74LS107ADRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 45MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS107ADRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual J-K Flip-Flop, Neg Edge, 45MHz, TTL, SOIC Product overview: SN74LS107ADRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 45MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS107ADRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 45MHz SOIC Logic IC
706-SN74LS107ADRG4
Dual 45MHz SOIC Logic IC 706-SN74LS107ADRG4
Dual J-K Flip-Flop, Neg Edge, 45MHz, TTL, SOIC Product overview: SN74LS107ADRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 45MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS107ADRG4 can be used for catalog matching and distributor lookup.

Dual J-K Flip-Flop, Neg Edge, 45MHz, TTL, SOIC Product overview: SN74LS107ADRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 45MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS107ADRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74LS107ADRG4
Product Name Dual 45MHz SOIC Logic IC
Supply Voltage 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F32/BDA - Rochester Electronics
Specs
Gate Type OR
Logic Family TTL; FAST
IC Package Type Other; CERPACK14
View Details
4 suppliers
Logic Function Nexperia - 29AC1012 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 1
Pin Count 5
View Details
Logic IC - 705-54F32FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Inverters ICs - 8228672P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details