ERROR: product SN74LS107ADR is obsolete
Win Source Part Number: 1258463-SN74LS107ADR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LS
Type: JK Type
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Complementary
Current - Output High, Low: 400µA, 8mA
Function: Master Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF
Trigger Type: Negative Edge
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 45 MHz
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 6 mA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74LS107ADR,21
Base Product Number: SN74LS10
Product Status: Obsolete
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154"", 3.90mm Width)"
J-K Flip-Flop, LS Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO14
IC FF JK TYPE DUAL 1BIT 14SOIC
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154", 3.90mm Width)
IC FF JK TYPE DUAL 1BIT 14SOIC
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1258463-SN74LS107ADR | SN74LS107ADR-ND | SN74LS107ADR | SN74LS107ADR | SN74LS107ADR | SN74LS107ADR |
| Product Name | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | |
| Triggering | Negative-edge Triggered; Negative Edge | Negative-edge Triggered | Negative-edge Triggered | |||
| Supply Voltage | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | |||
| Propagation Delay | 20 ns | 20 ns | ||||
| fMAX | 45 MHz | 45 MHz | ||||
| Low-level Output Current (Sink) | 8 mA | 8 mA | 8 mA |