IC AND 4-CIR 2-IN 14-PDIP
AND Gate IC 4 Channel 14-PDIP
IC GATE AND 4CH 2-INP 14DIP
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74LS08N-NG-ND | SN74LS08N-NG | SN74LS08N-NG |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | AND | AND; AND Gate | AND |
| Supply Voltage | 4.75V ~ 5.25V | 4.75V ~ 5.25V | |
| Inputs | 2 | 2 | |
| Propagation Delay | 20 ns | ||
| Low Level Output Current (Sink) | 0.4000 mA |