Manufacturer: Texas Instruments
Win Source Part Number: 065538-SN74LS07NSRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Collector
Current - Output High, Low: -, 40mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-SOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 065538-SN74LS07NSRG4 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS07NSRG4 |
| Supply Voltage (VS) | 4.75 to 5.25 volts |