Buffers & Line Drivers Hex Buffer/Driver
IC, NON INVERTING BUFFER, SOP-14; Logic Family / Base Number:74LS07; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:SOP; No. of Pins:14Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74LS07NSR | 54AH1482 |
| Product Name | Buffers & Line Drivers | Ic, Non Inverting Buffer, Sop-14; Logic Family / Base Number Texas Instruments |