Buffer, Non-Inverting 6 Element 1 Bit per Element Open Collector Output 14-SO
Win Source Part Number: 1259515-SN74LS07NS
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LS
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Collector
Current - Output High, Low: -, 40mA
Number of Elements: 6
Number of Bits per Element: 1
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74LS07NS,296
Base Product Number: 74LS07
IC BUFFER NON-INVERT 5.25V 14SOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-53332-ND | 1259515-SN74LS07NS | SN74LS07NS |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.75 to 5.25 volts | 4.75 to 5.25 volts |