Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74LS07DR

Description
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Collector Output 14-SOIC
Request a Quote Datasheet
Description
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Collector Output 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-14877-6-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-14877-6-ND
Buffers, Drivers, Receivers, Transceivers 296-14877-6-ND
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Collector Output 14-SOIC

Buffer, Non-Inverting 6 Element 1 Bit per Element Open Collector Output 14-SOIC

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-14877-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-14877-1-ND
Buffers, Drivers, Receivers, Transceivers 296-14877-1-ND
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Collector Output 14-SOIC

Buffer, Non-Inverting 6 Element 1 Bit per Element Open Collector Output 14-SOIC

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-14877-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-14877-2-ND
Buffers, Drivers, Receivers, Transceivers 296-14877-2-ND
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Collector Output 14-SOIC

Buffer, Non-Inverting 6 Element 1 Bit per Element Open Collector Output 14-SOIC

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS07DR - 007079-SN74LS07DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS07DR
007079-SN74LS07DR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS07DR 007079-SN74LS07DR
Manufacturer: Texas Instruments Win Source Part Number: 007079-SN74LS07DR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Collector Current - Output High, Low: -, 40mA Number of Elements: 6 Number of Bits per Element: 1 Family Name: SN74LS07 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): HD74LS07RPEL; HD74LS07RP; HD74LS07FPEL; Introduction Date: December 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 007079-SN74LS07DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Collector
Current - Output High, Low: -, 40mA
Number of Elements: 6
Number of Bits per Element: 1
Family Name: SN74LS07
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): HD74LS07RPEL; HD74LS07RP; HD74LS07FPEL;
Introduction Date: December 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LS07DR - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN74LS07DR
Buffers, Drivers, Receivers, Transceivers SN74LS07DR
IC BUF NON-INVERT 5.25V 14SOIC

IC BUF NON-INVERT 5.25V 14SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 296-14877-6-ND 007079-SN74LS07DR SN74LS07DR
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS07DR Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 4.75 to 5.25 volts 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data