Manufacturer: Texas Instruments
Win Source Part Number: 1254818-SN74LS07D
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Open Collector
Current - Output High, Low: -, 40mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Family Part Number: 74LS07
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Collector Output 14-SOIC
IC BUF NON-INVERT 5.25V 14SOIC
IC BUF NON-INVERT 5.25V 14SOIC
Hex Buffers / Drivers with Open-Collector High-Voltage Outputs 14-SOIC 0 to 70
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Buffer Amplifiers |
| Product Number | 1254818-SN74LS07D | 296-3626-5-ND | SN74LS07D | SN74LS07D | 815-SN74LS07D |
| Product Name | Electronic Wholesale - SN74LS07D | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Hex Buffers / Drivers with Open-Collector High-Voltage Outputs 14-SOIC 0 to 70 |
| Operating Range | Industrial | ||||
| Supply Voltage (VS) | 4.75 to 5.25 volts | 5 volts | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |