IC, HEX BUFFER/DRIVER, SMD, 74LC07; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74LS07; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC Family:74LS; RoHS Compliant: Yes
Buffers & Line Drivers Hex w/ HV Output
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 33AH4884 | SN74LS07D |
| Product Name | Ic, Hex Buffer/driver, Smd, 74Lc07; Logic Device Type Texas Instruments | Buffers & Line Drivers |