Win Source Part Number: 1339623-SN74LS06NS
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Series: 74LS
Features: Open Collector
Package: Tube
Number of Circuits: 6
Standard Package: 50
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: -, 40mA
Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LS06
Input Logic Level - Low: 0.4V ~ 0.7V
IC INVERTER 6CH 1-INP 14SO Product overview: SN74LS06NS from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS06NS can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Open Collector 14-SO
IC INVERTER 6CH 1-INP 14SO
Inverter IC 6 Channel Open Collector 14-SO
IC INVERT OPEN COL 6CH 6-IN 14SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1339623-SN74LS06NS | 705-SN74LS06NS | 296-53331-ND | SN74LS06NS | SN74LS06NS | SN74LS06NS |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Buffer/Driver | NOT | NOT | NOT; Inverter | NOT |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 0.4V ~ 0.7V (High) | |
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 20 ns | 20 ns | 20 ns | |||
| Low Level Output Current (Sink) | 40 mA | 40 mA |