Hex invertor,SN74LS06N DIP14 4.75-5.25V
Hex invertor,SN74LS06N DIP14 4.75-5.25V
6-Ch Bipolar Inverter IC, Open Collector, 5V, PDIP Product overview: SN74LS06N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS06N can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Open Collector 14-PDIP
IC INVERT OPEN COL 6CH 6IN 14DIP
Inverter IC 6 Channel Open Collector 14-PDIP
IC INVERTER 6CH 1-INP 14DIP
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1687399 | 705-SN74LS06N | 296-15069-5-ND | SN74LS06N | SN74LS06N | SN74LS06N |
| Product Name | Inverters ICs | 5V Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Buffer/Driver; Inverting buffer | NOT; Buffer, Inverter, Inverting | NOT | NOT | NOT; Inverter | NOT |
| Supply Voltage | 5.25 v | 5.25V | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | 4.75V ~ 5.25V | |
| Output Type | Open collector | Open Collector | ||||
| Logic Family | TTL; Inverting buffer | |||||
| Propagation Delay | 20 ns | 20 ns | 20 ns |