Texas Instruments Electronic Wholesale - SN74LS06N SN74LS06N

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254815-SN74LS06N Packaging: Tube Mounting Style: Through Hole Features: Open Collector Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 40mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Supplier Device Package: 14-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-DIP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Sensing & Instrumentation Family Part Number: 74LS06 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Max Propagation Delay at V, Max CL: 20ns at 5V, 15pF
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254815-SN74LS06N Packaging: Tube Mounting Style: Through Hole Features: Open Collector Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 40mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Supplier Device Package: 14-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-DIP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Sensing & Instrumentation Family Part Number: 74LS06 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Max Propagation Delay at V, Max CL: 20ns at 5V, 15pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SN74LS06N - 1254815-SN74LS06N - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SN74LS06N
1254815-SN74LS06N
Electronic Wholesale - SN74LS06N 1254815-SN74LS06N
Manufacturer: Texas Instruments Win Source Part Number: 1254815-SN74LS06N Packaging: Tube Mounting Style: Through Hole Features: Open Collector Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 40mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Supplier Device Package: 14-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-DIP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Sensing & Instrumentation Family Part Number: 74LS06 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Max Propagation Delay at V, Max CL: 20ns at 5V, 15pF

Manufacturer: Texas Instruments
Win Source Part Number: 1254815-SN74LS06N
Packaging: Tube
Mounting Style: Through Hole
Features: Open Collector
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 40mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Sensing & Instrumentation
Family Part Number: 74LS06
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Max Propagation Delay at V, Max CL: 20ns at 5V, 15pF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1254815-SN74LS06N
Product Name Electronic Wholesale - SN74LS06N
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Dual Precision CMOS Voltage Comparator with Push Pull Driver - ALD2332ASAL - Advanced Linear Devices, Inc.
Specs
Device Type Comparators
Package Type SOIC; SOIC8
View Details
3 suppliers
Op Amps - 1922938P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOIC; SOIC
View Details
Analog - MTLT1007AQD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details