LOGIC, BUFF/DVR HEX INVERT, 14DIP; Logic Device Type:Buffer, Inverting; Logic Family / Base Number:74LS06; Logic Case Style:DIP; No. of Pins:14Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC Family:74LS; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers Hex inverter Buffer/ Driver
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 37AJ1127 | SN74LS06N |
| Product Name | Logic, Buff/dvr Hex Invert, 14Dip; Logic Device Type Texas Instruments | Buffers & Line Drivers |