Texas Instruments Logic - Logic - Gates and Inverters - SN74LS06DBR SN74LS06DBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 138789-SN74LS06DBR Packaging: Reel - TR Features: Open Collector Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 40mA Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SSOP Dimension: 14-SSOP (0.209", 5.30mm Width) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 138789-SN74LS06DBR Packaging: Reel - TR Features: Open Collector Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 40mA Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SSOP Dimension: 14-SSOP (0.209", 5.30mm Width) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74LS06DBR - 138789-SN74LS06DBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS06DBR
138789-SN74LS06DBR
Logic - Logic - Gates and Inverters - SN74LS06DBR 138789-SN74LS06DBR
Manufacturer: Texas Instruments Win Source Part Number: 138789-SN74LS06DBR Packaging: Reel - TR Features: Open Collector Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 40mA Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SSOP Dimension: 14-SSOP (0.209", 5.30mm Width) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 138789-SN74LS06DBR
Packaging: Reel - TR
Features: Open Collector
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 40mA
Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SSOP
Dimension: 14-SSOP (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 138789-SN74LS06DBR
Product Name Logic - Logic - Gates and Inverters - SN74LS06DBR
Package Type SSOP; SOP; 14-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-411 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Current Sensing Amplifiers - 1906422P - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
View Details
RF Amplifiers - BGA8G1BN6E6327XTSA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
Package Type 6-XFDFN
View Details
1218MHz 75Ohm Rf Amplifier - 860-QPB7425TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type SOT-89-3
View Details