Buffers & Line Drivers Hex inverter Buffer/ Driver
INVERTING BUFFER, SOIC-14; Logic Family / Base Number:74LS06; Logic Device Type:Buffer, Inverting; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.25V; Logic IC Family:74LS; Product Range:- RoHS Compliant: Yes
IC, HEX INVERTER BUFFER/DRIVER, SMD; Logic Device Type:Buffer, Inverting; Logic Family / Base Number:74LS06; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC Family:74LS; Logic RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74LS06D | 36K7619 |
| Product Name | Buffers & Line Drivers | Inverting Buffer, Soic-14; Logic Family / Base Number Texas Instruments |