Manufacturer: Texas Instruments
Win Source Part Number: 030168-SN74LS05NSR
Packaging: Reel - TR
Features: Open Collector
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 8mA
Max Propagation Delay @ V, Max CL: 32ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Hex Inverter IC, 6-Ch, Open Collector, SOP, 4.75-5.25V Product overview: SN74LS05NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.25V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS05NSR can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Open Collector 14-SO
IC INVERT OPEN COL 6CH 6IN 14SOP
Inverter IC 6 Channel Open Collector 14-SO
IC INVERTER 6CH 1-INP 14SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 030168-SN74LS05NSR | 705-SN74LS05NSR | 296-26502-2-ND | SN74LS05NSR | SN74LS05NSR | SN74LS05NSR |
| Product Name | Logic - Logic - Gates and Inverters - SN74LS05NSR | 5.25V Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Buffer, Inverter | NOT | NOT | NOT; Inverter | NOT |
| Supply Voltage | 4.75 V ~ 5.25 V | 5.25V | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | 4.75V ~ 5.25V | |
| Inputs | 6 | 1 | 1 | 1 | ||
| Propagation Delay | 32 ns | 32 ns | 32 ns | |||
| Low Level Output Current (Sink) | 8 mA | 8 mA |