Inverter IC 6 Channel Open Collector 14-SO
LOGIC GATES AND INVERTERS Product overview: SN74LS05NS from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS05NS can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 934611-SN74LS05NS
Series: 74LS
Operating Temperature Range: 0°C ~ 70°C
Features: Inverter IC 6 Channel Open Collector 14-SO
Package: 14-SOIC (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74LS05
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Inverter IC 6 Channel Open Collector 14-SO
IC INVERTER 6CH 1-INP 14SO
IC INVERT OPEN COL 6CH 6IN 14SOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-53330-ND | 705-SN74LS05NS | 934611-SN74LS05NS | SN74LS05NS | SN74LS05NS | SN74LS05NS |
| Product Name | Gates and Inverters | Logic IC | Logic - Logic - Gates and Inverters - SN74LS05NS | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; AND; Buffer | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 0.4V ~ 0.5V (High) | |||
| Output Type | Open Collector | |||||
| Inputs | 1 | 1 | ||||
| Propagation Delay | 32 ns |