Texas Instruments Standard Linear and Logic Gates and Inverters SN74LS05N

Description
Inverter IC 6 Channel Open Collector 14-PDIP
Request a Quote Datasheet
Description
Inverter IC 6 Channel Open Collector 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 296-1631-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1631-5-ND
Gates and Inverters 296-1631-5-ND
Inverter IC 6 Channel Open Collector 14-PDIP

Inverter IC 6 Channel Open Collector 14-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LS05N - 007077-SN74LS05N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS05N
007077-SN74LS05N
Logic - Logic - Gates and Inverters - SN74LS05N 007077-SN74LS05N
Manufacturer: Texas Instruments Win Source Part Number: 007077-SN74LS05N Packaging: Reel - TR Features: Open Collector Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 8mA Max Propagation Delay @ V, Max CL: 32ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 007077-SN74LS05N
Packaging: Reel - TR
Features: Open Collector
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 8mA
Max Propagation Delay @ V, Max CL: 32ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking

Buy Now Datasheet
Inverters ICs - 309054 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
309054
Inverters ICs 309054
Hex invertor,SN74LS05N DIP14 4.75-5.25V

Hex invertor,SN74LS05N DIP14 4.75-5.25V

Supplier's Site
Inverters ICs - 309054P - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
309054P
Inverters ICs 309054P
Hex invertor,SN74LS05N DIP14 4.75-5.25V

Hex invertor,SN74LS05N DIP14 4.75-5.25V

Supplier's Site
Inverters ICs - 1449898 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
1449898
Inverters ICs 1449898
Hex invertor,SN74LS05N DIP14 4.75-5.25V

Hex invertor,SN74LS05N DIP14 4.75-5.25V

Supplier's Site
Ic, 74Ls, 74Ls05, Dip14, 5.25V; Logic Family / Base Number Texas Instruments - 33AH4882 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Ls, 74Ls05, Dip14, 5.25V; Logic Family / Base Number Texas Instruments
33AH4882
Ic, 74Ls, 74Ls05, Dip14, 5.25V; Logic Family / Base Number Texas Instruments 33AH4882
IC, 74LS, 74LS05, DIP14, 5.25V; Logic Family / Base Number:74LS05; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, 74LS, 74LS05, DIP14, 5.25V; Logic Family / Base Number:74LS05; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74LS05N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS05N
Gates and Inverters SN74LS05N
Inverter IC 6 Channel Open Collector 14-PDIP

Inverter IC 6 Channel Open Collector 14-PDIP

Buy Now
Logic - Gates and Inverters - SN74LS05N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS05N
Logic - Gates and Inverters SN74LS05N
IC INVERT OPEN COL 6CH 6IN 14DIP

IC INVERT OPEN COL 6CH 6IN 14DIP

Supplier's Site Datasheet
Logic IC - 71568048 - Radwell International
Willingboro, NJ, United States
Logic IC
71568048
Logic IC 71568048
IC, INVERTER, SUPPLY VOLTAGE: 4.75V ~ 5.25V, 8MA, 74LS SERIES, 14-DIP, 6 CIRCUITS, 1 INPUT, 14 PINS, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

IC, INVERTER, SUPPLY VOLTAGE: 4.75V ~ 5.25V, 8MA, 74LS SERIES, 14-DIP, 6 CIRCUITS, 1 INPUT, 14 PINS, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS05N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS05N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS05N
IC INVERTER 6CH 1-INP 14DIP

IC INVERTER 6CH 1-INP 14DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 296-1631-5-ND 007077-SN74LS05N 309054 309054P 33AH4882 SN74LS05N SN74LS05N 71568048 SN74LS05N
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - SN74LS05N Inverters ICs Inverters ICs Ic, 74Ls, 74Ls05, Dip14, 5.25V; Logic Family / Base Number Texas Instruments Gates and Inverters Logic - Gates and Inverters Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT NOT; Inverter NOT; Inverter NOT; Inverter NOT; Inverter NOT; Inverter NOT NOT NOT
Supply Voltage 4.75V ~ 5.25V 4.75 V ~ 5.25 V 5.25 v 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High)
Output Type Open Collector Open collector Open Collector
Inputs 1 6 1 1
Propagation Delay 32 ns 32 ns 32 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2139003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
8-bit 8BIT Logic IC - 712-74AHCT594BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
Quad 2-Input NOR - MYXAF54RHC02/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details