6-Ch Bipolar Inverter IC, Open Collector, 5V, SOIC Product overview: SN74LS05DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS05DR can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Open Collector 14-SOIC
Inverter IC 6 Channel Open Collector 14-SOIC
Inverter IC 6 Channel Open Collector 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 007076-SN74LS05DR
Packaging: Reel - TR
Features: Open Collector
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 8mA
Max Propagation Delay @ V, Max CL: 32ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
INVERTER, HEX, 1 I/P, SOIC-14; Logic Family / Base Number:74LS05; Logic Type:Inverter; Output Current:-; No. of Inputs:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
Inverter IC 6 Channel Open Collector 14-SOIC
IC INVERTER OPEN 6CH 6-IN 14SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74LS05DR | 296-1630-2-ND | 007076-SN74LS05DR | 26AJ9433 | SN74LS05DR | SN74LS05DR |
| Product Name | 5V SOIC Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74LS05DR | Inverter, Hex, 1 I/p, Soic-14; Logic Family / Base Number Texas Instruments | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Buffer, Inverter | NOT | NOT; Inverter | NOT; Inverter | NOT; Inverter | NOT |
| Supply Voltage | 5.25V | 4.75V ~ 5.25V | 4.75 V ~ 5.25 V | 5.25V | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) |
| Inputs | 1 | 1 | 6 | 1 | 1 | |
| Propagation Delay | 32 ns | 32 ns | 32 ns | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |