Manufacturer: Texas Instruments
Win Source Part Number: 065537-SN74LS05DBR
Packaging: Reel - TR
Features: Open Collector
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 8mA
Max Propagation Delay @ V, Max CL: 32ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SSOP
Dimension: 14-SSOP (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Inverter IC 6 Channel Open Collector 14-SSOP
Inverter IC 6 Channel Open Collector 14-SSOP
Hex Inverter IC, 6-Ch, 5V, 8mA, 32ns, SSOP, Surface Mount Product overview: SN74LS05DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 8mA, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, 8mA, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS05DBR can be used for catalog matching and distributor lookup.
IC INVERTER OPEN 6CH 6-IN 14SSOP
Inverter IC 6 Channel Open Collector 14-SSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 065537-SN74LS05DBR | 296-SN74LS05DBRTR-ND | 705-SN74LS05DBR | SN74LS05DBR | SN74LS05DBR |
| Product Name | Logic - Logic - Gates and Inverters - SN74LS05DBR | Gates and Inverters | SMD 5V 8mA SSOP Logic IC | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Buffer, Inverter | NOT | NOT; Inverter |
| Supply Voltage | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | 5.25V | 2V (Low), 0.8V (High) | 4.75V ~ 5.25V |
| Inputs | 6 | 1 | 1 | 1 | |
| Propagation Delay | 32 ns | 32 ns | 32 ns | ||
| Low Level Output Current (Sink) | 8 mA | 8 mA |