Inverter IC 6 Channel Open Collector 14-SOIC
6-Ch Bipolar Inverter IC, Open-Collector, 5V, SOIC Product overview: SN74LS05D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS05D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 065536-SN74LS05D
Packaging: Reel - TR
Features: Open Collector
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 8mA
Max Propagation Delay @ V, Max CL: 32ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
HEX INVERTER, SMD, 74LC05, SOIC14; Logic Family / Base Number:74LS05; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
HEX INVERTER, SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74LS05; Logic IC Family:74LS; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V RoHS Compliant: Yes
IC INVERTER OPEN 6CH 6-IN 14SOIC
Inverter IC 6 Channel Open Collector 14-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-1630-5-ND | 705-SN74LS05D | 065536-SN74LS05D | 29AH7567 | 67K2852 | SN74LS05D | SN74LS05D |
| Product Name | Gates and Inverters | 5V SOIC Logic IC | Logic - Logic - Gates and Inverters - SN74LS05D | Hex Inverter, Smd, 74Lc05, Soic14; Logic Family / Base Number Texas Instruments | Hex Inverter, Soic-14; Logic Function Texas Instruments | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter, NAND GATE, Buffer | NOT; Inverter | NOT; Inverter | NOT | NOT; Inverter | |
| Supply Voltage | 4.75V ~ 5.25V | 5.25V | 4.75 V ~ 5.25 V | 5.25V | 5.25V | 2V (Low), 0.8V (High) | 4.75V ~ 5.25V |
| Output Type | Open Collector | ||||||
| Inputs | 1 | 6 | 6 | 1 | 1 | 1 | |
| Propagation Delay | 32 ns | 32 ns | 32 ns |