Inverter IC 6 Channel 14-SO
Manufacturer: Texas Instruments
Win Source Part Number: 1254809-SN74LS04NSRG
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 400μA, 8mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 14-SOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: 74LS04
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Max Propagation Delay at V, Max CL: 15ns at 5V, 15pF
Hex Inverter IC, 6-Gate, 5V, SOP, 15ns, 8mA Product overview: SN74LS04NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 8mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 8mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS04NSRG4 can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 1-INP 14SO
IC INVERTER 6CH 6-INP 14SOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LS04NSRG4-ND | 1254809-SN74LS04NSRG4 | 705-SN74LS04NSRG4 | SN74LS04NSRG4 | SN74LS04NSRG4 | SN74LS04NSRG4 |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74LS04NSRG4 | 5V 8mA Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Buffer, Inverter | NOT; Inverter | NOT | NOT |
| Supply Voltage | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 5.25V | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | |
| Inputs | 1 | 6 | 1 | 1 | ||
| Propagation Delay | 15 ns | 15 ns | 15 ns | |||
| Low Level Output Current (Sink) | 0.4000 mA | 8 mA | 8 mA |