Texas Instruments Logic - Logic - Gates and Inverters - SN74LS04NS SN74LS04NS

Description
Manufacturer: Texas Instruments Win Source Part Number: 896638-SN74LS04NS Series: 74LS Operating Temperature Range: 0°C ~ 70°C Features: Inverter IC 6 Channel - 14-SO Package: 14-SOIC (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Family Name: 74LS04 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896638-SN74LS04NS Series: 74LS Operating Temperature Range: 0°C ~ 70°C Features: Inverter IC 6 Channel - 14-SO Package: 14-SOIC (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Family Name: 74LS04 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74LS04NS - 896638-SN74LS04NS - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS04NS
896638-SN74LS04NS
Logic - Logic - Gates and Inverters - SN74LS04NS 896638-SN74LS04NS
Manufacturer: Texas Instruments Win Source Part Number: 896638-SN74LS04NS Series: 74LS Operating Temperature Range: 0°C ~ 70°C Features: Inverter IC 6 Channel - 14-SO Package: 14-SOIC (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Family Name: 74LS04 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 896638-SN74LS04NS
Series: 74LS
Operating Temperature Range: 0°C ~ 70°C
Features: Inverter IC 6 Channel - 14-SO
Package: 14-SOIC (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74LS04
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 896638-SN74LS04NS
Product Name Logic - Logic - Gates and Inverters - SN74LS04NS
Package Type 14-SO
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1018QH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details
Log Amplifiers and DLVA - STDLVA-90001 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Isolating amplifiers - 857-414 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details