Texas Instruments High-Performance Analog Gates and Inverters SN74LS04NE4

Description
Inverter IC 6 Channel 14-PDIP
Request a Quote Datasheet
Description
Inverter IC 6 Channel 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 296-36144-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-36144-5-ND
Gates and Inverters 296-36144-5-ND
Inverter IC 6 Channel 14-PDIP

Inverter IC 6 Channel 14-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS04NE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS04NE4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS04NE4
IC INVERTER 6CH 1-INP 14DIP

IC INVERTER 6CH 1-INP 14DIP

Supplier's Site
Logic - Gates and Inverters - SN74LS04NE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS04NE4
Logic - Gates and Inverters SN74LS04NE4
IC INVERTER 6CH 6-INP 14DIP

IC INVERTER 6CH 6-INP 14DIP

Supplier's Site Datasheet
Gates and Inverters - SN74LS04NE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS04NE4
Gates and Inverters SN74LS04NE4
Inverter IC 6 Channel 14-PDIP

Inverter IC 6 Channel 14-PDIP

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 296-36144-5-ND SN74LS04NE4 SN74LS04NE4 SN74LS04NE4
Product Name Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT NOT NOT; Inverter
Supply Voltage 4.75V ~ 5.25V 2V (Low), 0.8V (High) 4.75V ~ 5.25V
Inputs 1 1
Propagation Delay 15 ns
Low Level Output Current (Sink) 0.4000 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Function Nexperia - 24AC3087 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 25 mA
View Details
Logic Gates - 9210256P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Triple 3-Input NOR - AP54RHC27ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic - Gates and Inverters - 54LS03FM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details